The DC1DU5L is a one-pole, thermal-magnetic, miniature molded case circuit breaker for DC applications, rated for 5.0A at 125VDC with a 10kA short circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. The device is UL489 listed, supports line/load reversal, and operates within a temperature range of -25°C to 60°C. It accepts copper wire from 18 to 3 AWG with torque specifications of 25 lb-in (2.8 Nm) for 18-16 AWG and 17.5 lb-in (2.0 Nm) for 14-3 AWG. The electrical life is rated at 6,000 on/off cycles, and the mechanical life at 10,000 cycles. Terminal protection is rated IP20 at the front.
Features:
CIRCUIT BREAKER, 1-P, 5A/125VDC, D
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | DC1DU5L | DC1DU5L | DC1DU5L |
| Product Name | Miniature Molded One Pole DC Case Circuit Breakers | Circuit Breakers & Accessories | ALTH Miniature |
| Rated DC Voltage | 125 to 250 volts | ||
| Rated Current | 5 amps | 5 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 1 | ||
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |