Features:
Circuit Breaker Thermal Magnetic 20A 480V AC 42V DC Lever DIN Rail
508 480Y/277AC Breaker 1P D TRP 20A UL
CIRCUIT BREAKER, D CHAR, 20 AMP, SINGLE POLE, 277 VAC, UL508. FREE 2 YEAR RADWELL WARRANTY
ALTECH CORP Circuit Breaker 1D20UM
V-EA Series
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Galco Industrial Electronics | Radwell International | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1D20UM | 1920-1535-ND | 1D20UM | 1D20UM | 26262842 | 70076095 | |
| Product Name | Manual Motor Single Pole Controllers Circuit Breakers | Circuit Breakers | Circuit Breakers | ALTH Miniature | Molded Case Circuit Breaker | Molded Case Circuit Breaker | CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;D |
| Rated AC Voltage | 277 to 480 volts | 277 volts | 277 volts | ||||
| Rated DC Voltage | 24 to 48 volts | ||||||
| Rated Current | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps | ||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | ||||
| Number of Poles | 1 | 1 |