DC1DU1.6L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1DU1.6L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1DU1.6L is a one-pole, DC miniature molded case circuit breaker rated for 1.6A at 125VDC, with a 10kA short-circuit interrupting capacity. It features thermal-magnetic tripping with D-characteristic trip curves, a positive trip indicator (green for off/tripped, red for on), and is DIN rail mounted with a width of 17.5mm. It supports line/load reversibility and is UL489 listed. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in. (2.0 Nm) or 18-16 AWG with 25 lb-in. (2.8 Nm). It operates within a temperature range of -25°C to 60°C and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC1DU1.6L is a one-pole, DC miniature molded case circuit breaker rated for 1.6A at 125VDC, with a 10kA short-circuit interrupting capacity. It features thermal-magnetic tripping with D-characteristic trip curves, a positive trip indicator (green for off/tripped, red for on), and is DIN rail mounted with a width of 17.5mm. It supports line/load reversibility and is UL489 listed. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in. (2.0 Nm) or 18-16 AWG with 25 lb-in. (2.8 Nm). It operates within a temperature range of -25°C to 60°C and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU1.6L
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU1.6L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator