DC1CU40L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1CU40L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1CU40L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125VDC, with a rated current of 40A and a 10kA short circuit interrupting capacity. It is DIN rail mounted, measures 17.5mm in width, and features a positive trip indicator (green for off/tripped, red for on). The device supports line/load reversal, is UL489 listed, and operates within a temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque requirement of 17.5 lb-in (2.0 Nm) for 14-10 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. It is rated for 6,000 electrical and 10,000 mechanical on/off cycles. The trip characteristic is C-type, suitable for applications with low inrush currents such as control circuits and lighting.
Datasheet Summary Powered by GS/AI
The DC1CU40L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125VDC, with a rated current of 40A and a 10kA short circuit interrupting capacity. It is DIN rail mounted, measures 17.5mm in width, and features a positive trip indicator (green for off/tripped, red for on). The device supports line/load reversal, is UL489 listed, and operates within a temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque requirement of 17.5 lb-in (2.0 Nm) for 14-10 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. It is rated for 6,000 electrical and 10,000 mechanical on/off cycles. The trip characteristic is C-type, suitable for applications with low inrush currents such as control circuits and lighting.
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU40L
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU40L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator