Altech Corp. Manual Motor Single Pole Controllers Circuit Breakers 1G05UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Single Pole Controllers Circuit Breakers - 1G05UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Single Pole Controllers Circuit Breakers
1G05UM
Manual Motor Single Pole Controllers Circuit Breakers 1G05UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1G05UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1G05UM
Circuit Breakers 1G05UM
1G05UM,0.5A CIRCUIT BREAKER

1G05UM,0.5A CIRCUIT BREAKER

Buy Now
ALTH Miniature - 1G05UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1G05UM
ALTH Miniature 1G05UM
508 480Y/277AC Breaker 1P G TRP .5A UL

508 480Y/277AC Breaker 1P G TRP .5A UL

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 0.5A;DIN RAIL;1 POLE;DUAL TERM;G - 70076133 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 0.5A;DIN RAIL;1 POLE;DUAL TERM;G
70076133
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 0.5A;DIN RAIL;1 POLE;DUAL TERM;G 70076133
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 0.5A;DIN RAIL;1 POLE;DUAL TERM;G

CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 0.5A;DIN RAIL;1 POLE;DUAL TERM;G

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Galco Industrial Electronics Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1G05UM 1G05UM 1G05UM 70076133
Product Name Manual Motor Single Pole Controllers Circuit Breakers Circuit Breakers ALTH Miniature CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 0.5A;DIN RAIL;1 POLE;DUAL TERM;G
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU63M - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU6R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C3DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers