The DC1CU3L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125VDC with a rated current of 3A. It features a 10kA short-circuit interrupting capacity, a positive trip indicator (green for off/tripped, red for on), and is DIN rail mounted with a width of 17.5mm. The device is UL489 listed, supports line/load reversibility, and operates within a temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). Electrical and mechanical life ratings are 6,000 and 10,000 cycles respectively. It has an IP20 protection degree at the front and is suitable for applications such as telecommunications and computer equipment.
Features:
CIRCUIT BREAKER, DC1CU3L,3.0A MCB, C CHAR, 1POLE,125VDC,UL489. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | DC1CU3L | DC1CU3L | 26262231 |
| Product Name | Miniature Molded One Pole DC Case Circuit Breakers | Circuit Breakers & Accessories | Molded Case Circuit Breaker |
| Rated DC Voltage | 125 to 250 volts | ||
| Rated Current | 3 amps | 3 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 1 | 1 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |