DC1CU20L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1CU20L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1CU20L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 125VDC and 20A, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). The device supports line/load reversibility, has an electrical life of 6,000 cycles, and operates within a temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). It is UL489 listed and complies with HACR Type 40°C standards.
Datasheet Summary Powered by GS/AI
The DC1CU20L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 125VDC and 20A, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). The device supports line/load reversibility, has an electrical life of 6,000 cycles, and operates within a temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). It is UL489 listed and complies with HACR Type 40°C standards.
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU20L
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU20L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator