The DC1CU13L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125V, with a rated current of 13A and a short circuit interrupting capacity of 10kA. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. Terminal compatibility supports 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) and 18-16 AWG with 25 lb-in (2.8 Nm). It is UL489 listed, operates within -25°C to 60°C, and has an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. The device supports line/load reversal and meets IP20 front terminal protection.
Features:
CIRCUIT BREAKER, 1 POLE, 13 AMP, 125 VDC, C-CURVE, UL 489. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | DC1CU13L | DC1CU13L | 26262264 |
| Product Name | Miniature Molded One Pole DC Case Circuit Breakers | Circuit Breakers & Accessories | Molded Case Circuit Breaker |
| Rated DC Voltage | 125 to 250 volts | 125 volts | |
| Rated Current | 13 amps | 13 amps | 13 amps |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 1 | 1 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |