DC1CU12L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1CU12L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1CU12L is a one-pole, miniature molded case circuit breaker rated for 125VDC with a 10kA short circuit interrupting capacity, featuring thermal-magnetic protection and a positive trip indicator (green for off/tripped, red for on). It is DIN rail mounted with a width of 17.5mm, supports wire sizes from 14 to 3 AWG with a torque of 17.5 lb-in (2.0 Nm), and operates within a temperature range of -25°C to 60°C. The device is UL489 listed and complies with C-characteristic trip curves for low inrush applications such as telecommunications and computer equipment.
Datasheet Summary Powered by GS/AI
The DC1CU12L is a one-pole, miniature molded case circuit breaker rated for 125VDC with a 10kA short circuit interrupting capacity, featuring thermal-magnetic protection and a positive trip indicator (green for off/tripped, red for on). It is DIN rail mounted with a width of 17.5mm, supports wire sizes from 14 to 3 AWG with a torque of 17.5 lb-in (2.0 Nm), and operates within a temperature range of -25°C to 60°C. The device is UL489 listed and complies with C-characteristic trip curves for low inrush applications such as telecommunications and computer equipment.
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU12L
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU12L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator