The DC1CU1.6L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 125VDC and 1.6A, with a 10kA short-circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (red for on, green for off/tripped). The device complies with UL489 and is designed for DC applications such as telecommunications and uninterruptible power supplies. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). Operating temperature ranges from -25°C to 60°C. It has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. Mounting is permitted in any plane and terminal protection is rated IP20 at the front.
Features:
DC1CU1.6L,1.6A MCB, C CHAR
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | DC1CU1.6L | DC1CU1.6L |
| Product Name | Miniature Molded One Pole DC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 1.6 amps | 1.6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |