Altech Corp. Terminal Blocks 29.909

Description
PCB Terminal, Front Wire, 9 Pole, 5.00mm
Request a Quote
Description
PCB Terminal, Front Wire, 9 Pole, 5.00mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 29.909 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.909
Terminal Blocks 29.909
PCB Terminal, Front Wire, 9 Pole, 5.00mm

PCB Terminal, Front Wire, 9 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 29.909 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
29.909
Fixed Terminal Blocks 29.909
Fixed Terminal Blocks PCB Terminal, Front Wire, 9 Pole, 5.00mm

Fixed Terminal Blocks PCB Terminal, Front Wire, 9 Pole, 5.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 29.909 29.909
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2002-1704 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details