Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE CLAMPS
ALTECH CORP.
CTS10U/BU -- ALTH SCREW CLAMP
Altech Corp.
ALTH Screw Clamp
CTS10U/BU
Description
Feed-through term block (100) 65A,
Galco Industrial Electronics
Done
Description
Feed-through term block (100) 65A,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Screw Clamp
CTS10U/BU
ALTH Screw Clamp
CTS10U/BU
Feed-through term block (100) 65A,
Feed-through term block (100) 65A,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Cable Clamps
Product Number
CTS10U/BU
Product Name
ALTH Screw Clamp
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cable Clips & Clamps
1720828
Specs
Material
Aluminum; Aluminium
Diameter
0.500 inch (12.7 mm)
View Details
Keystone Electronics Corp.
Insulated Cable Clamp
8122
Specs
Material
Steel; Steel
Diameter
0.250 inch (6.35 mm)
View Details
2
suppliers
Takachi Electronics Enclosure Co., Ltd.
POWER CABLE RETENTION CLAMP
SWPL series
Specs
Material
PA66 (UL94V-2)
Diameter
8.000 to 14.500 inch (203 to 368 mm)
View Details
BRIM Electronics, Inc.
Propionate Cable Clamp
105
Specs
Material
Propionate
Diameter
0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details