Altech Corp. Metric Pin Spacing Top Wire Circuit Terminal Blocks 29.11

Description
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.11 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Top Wire Circuit Terminal Blocks
29.11
Metric Pin Spacing Top Wire Circuit Terminal Blocks 29.11
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray

For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized.

Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available.

Features:

  • Multipole, Single Mold Design
  • Up to 7 Circuits Per Inch
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 29.110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.110
Terminal Blocks 29.110
PCB Terminal, Top Wire, 10 Pole, 3.50mm

PCB Terminal, Top Wire, 10 Pole, 3.50mm

Buy Now
Fixed Terminal Blocks - 29.110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
29.110
Fixed Terminal Blocks 29.110
Fixed Terminal Blocks AK555/10wp PCB

Fixed Terminal Blocks AK555/10wp PCB

Buy Now Datasheet
Terminal Block; 10; 28 to 16 AWG; 6; 300; 0.138 in.; 0.098 in.; 0.217 in.; Gray - 70078396 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 10; 28 to 16 AWG; 6; 300; 0.138 in.; 0.098 in.; 0.217 in.; Gray
70078396
Terminal Block; 10; 28 to 16 AWG; 6; 300; 0.138 in.; 0.098 in.; 0.217 in.; Gray 70078396
Screw Terminal Blocks, 45 ° Angle Version, 15 A Rated Current Use for cost sensitive applications where infrequent wire terminations are expected. UL, CSA, IEC/VDE. AK555. 3.5 mm (0.138") pin spacing, 6 A, 300 V, 28-16 AWG. 6.5 mm (0.26") high, with wire protector. Subminiature design provides small footprint and the highest circuit density available. 0.9 mm (0.035") dia. round pins. Color: Gray. Front, Top Wire Entry Up to 15 A, 300 V, 28-14 AWG Modular and Single Mold Standard Color: Gray

Screw Terminal Blocks, 45 ° Angle Version, 15 A Rated Current
Use for cost sensitive applications where infrequent wire terminations are expected. UL, CSA, IEC/VDE.
AK555. 3.5 mm (0.138") pin spacing, 6 A, 300 V, 28-16 AWG. 6.5 mm (0.26") high, with wire protector. Subminiature design provides small footprint and the highest circuit density available. 0.9 mm (0.035") dia. round pins. Color: Gray.

  • Front, Top Wire Entry
  • Up to 15 A, 300 V, 28-14 AWG
  • Modular and Single Mold
  • Standard Color: Gray
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 29.11 29.110 29.110 70078396
Product Name Metric Pin Spacing Top Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks Terminal Block; 10; 28 to 16 AWG; 6; 300; 0.138 in.; 0.098 in.; 0.217 in.; Gray
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole Screw Clamp; Fixed/Solder
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks Single Feed Through
# of Contacts 10 10
Orientation 180° Front 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2848.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Terminal Blocks - 29.304 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2223.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.203 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers