Altech Corp. Metric Pin Spacing Top Wire Circuit Terminal Blocks 29.107

Description
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.107 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Top Wire Circuit Terminal Blocks
29.107
Metric Pin Spacing Top Wire Circuit Terminal Blocks 29.107
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray

For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized.

Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available.

Features:

  • Multipole, Single Mold Design
  • Up to 7 Circuits Per Inch
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 29.107 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.107
Terminal Blocks 29.107
PCB Terminal, Top Wire, 7 Pole, 3.50mm

PCB Terminal, Top Wire, 7 Pole, 3.50mm

Buy Now
Fixed Terminal Blocks - 29.107 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
29.107
Fixed Terminal Blocks 29.107
Fixed Terminal Blocks AK555/7wp PCB

Fixed Terminal Blocks AK555/7wp PCB

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 29.107 29.107 29.107
Product Name Metric Pin Spacing Top Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 7 7
Orientation 180° Top
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.623 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.003 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 29.914 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers