Altech Corp. ALTH Screw Clamp CDTTU

Description
Disconnect Terminal, Slide 41A,600V,
Description
Disconnect Terminal, Slide 41A,600V,

Suppliers

Company
Product
Description
Supplier Links
ALTH Screw Clamp - CDTTU - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Screw Clamp
CDTTU
ALTH Screw Clamp CDTTU
Disconnect Terminal, Slide 41A,600V,

Disconnect Terminal, Slide 41A,600V,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Cable Clamps
Product Number CDTTU
Product Name ALTH Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662269 - RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.197 inch (5 mm)
View Details
Insulated Half Cable Clamp - 8166 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details