Altech Corp. Fuse Holders CB831-3

Description
Fuse Holder, 8x41, 3 Pole
Request a Quote
Description
Fuse Holder, 8x41, 3 Pole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - CB831-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Fuse Holders
CB831-3
Fuse Holders CB831-3
Fuse Holder, 8x41, 3 Pole

Fuse Holder, 8x41, 3 Pole

Buy Now
Circuit Protection - Fuseholders - 1047985-CB831-3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1047985-CB831-3
Circuit Protection - Fuseholders 1047985-CB831-3
Win Source Part Number: 1047985-CB831-3 Category: Circuit Protection>Fuseholde rs Series: * Package: Bulk Standard Package: 4 Alternative Parts (Cross-Reference): LA60Q252; CCMR020.TXP; PVS-R-20; 0SLC015.T; Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Mfr: Altech Corporation Base Product Number: CB831

Win Source Part Number: 1047985-CB831-3
Category: Circuit Protection>Fuseholders
Series: *
Package: Bulk
Standard Package: 4
Alternative Parts (Cross-Reference): LA60Q252; CCMR020.TXP; PVS-R-20; 0SLC015.T;
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Mfr: Altech Corporation
Base Product Number: CB831

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Fuse Holders Fuse Holders
Product Number CB831-3 1047985-CB831-3
Product Name Fuse Holders Circuit Protection - Fuseholders
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholder Open Design, Holder for MSF 125, vertical, THT - FMS (125V) - SCHURTER Inc
Specs
Normal Operating Current 5 amps
Rated Operating Voltage 125 volts
Mounting PC Mount; PCB
View Details
Fuse Holders - V-44 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 15 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuseholders - 1734-2066046-3-ND - DigiKey
Specs
Rated Operating Voltage 12 volts
View Details
Fuse Holder - 886493 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details