Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE CLAMPS
ALTECH CORP.
CB6/2H -- ALTH SCREW CLAMP
Altech Corp.
ALTH Screw Clamp
CB6/2H
Description
Ceramic Euroblock, 2 pole [50] 32A,
Galco Industrial Electronics
Done
Description
Ceramic Euroblock, 2 pole [50] 32A,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Screw Clamp
CB6/2H
ALTH Screw Clamp
CB6/2H
Ceramic Euroblock, 2 pole [50] 32A,
Ceramic Euroblock, 2 pole [50] 32A,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Cable Clamps
Product Number
CB6/2H
Product Name
ALTH Screw Clamp
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cable Clips & Clamps
1707667
Specs
Material
PVC; Pvc
Diameter
0.374 inch (9.5 mm)
View Details
Keystone Electronics Corp.
Insulated Cable Clamp
8126
Specs
Material
Steel; Steel
Diameter
0.500 inch (12.7 mm)
View Details
2
suppliers
Takachi Electronics Enclosure Co., Ltd.
ADHESIVE FLAT CABLE CLAMP
FCU series
Specs
Material
PA66 (UL94V-2)
View Details
BRIM Electronics, Inc.
Quik Klip Adhesive Backed Fastening Device
420 / 430 / 440 / 445
Specs
Material
PVC
Diameter
0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature
-23 to 24 C (-10 to 75 F)
View Details