Altech Corp. Fuse Blocks, 10 x 38 mm, 3 pole CB1038-3/I

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Blocks, 10 x 38 mm, 3 pole - CB1038-3/I - Altech Corp.
Flemington, NJ, USA
Fuse Blocks, 10 x 38 mm, 3 pole
CB1038-3/I
Fuse Blocks, 10 x 38 mm, 3 pole CB1038-3/I
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Terminal Blocks
Product Number CB1038-3/I
Product Name Fuse Blocks, 10 x 38 mm, 3 pole
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature)
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Terminal Block Type Fuse Holder or Fuse Block
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2864.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details
Terminals - 2860.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H35.00/25-D
View Details
Terminals - 2854.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H10.0/18-D
View Details
Terminal Blocks - 29.166 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers