Altech Corp. Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers CA772/10

Description
Win Source Part Number: 963949-CA772/10 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 10 Package: Bulk For Use With/Related Products: CBS4, CBS5, CSB4, CSB5 Standard Package: 10 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: CA772
Request a Quote
Description
Win Source Part Number: 963949-CA772/10 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 10 Package: Bulk For Use With/Related Products: CBS4, CBS5, CSB4, CSB5 Standard Package: 10 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: CA772
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers - 963949-CA772/10 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers
963949-CA772/10
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers 963949-CA772/10
Win Source Part Number: 963949-CA772/10 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 10 Package: Bulk For Use With/Related Products: CBS4, CBS5, CSB4, CSB5 Standard Package: 10 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: CA772

Win Source Part Number: 963949-CA772/10
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Jumpers
Type: Terminal Block, Cross Connection
Number of Positions: 10
Package: Bulk
For Use With/Related Products: CBS4, CBS5, CSB4, CSB5
Standard Package: 10
Style: Round Pins
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Altech Corporation
Base Product Number: CA772

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 963949-CA772/10
Product Name Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details