Altech Corp. Industrial Relays AU-4M-04

Description
Industrial Relays AUX. SWITCH FOR GMC/D-6M-16MR
Description
Industrial Relays AUX. SWITCH FOR GMC/D-6M-16MR
Datasheet
Datasheet Summary
Powered by GS/AI

The AU-4M-04 is a front-mount auxiliary contact block with four normally closed poles, designed for use with Altech Mini Contactors. It is part of a series of auxiliary contacts that mount on the front of the contactor and share the same physical interface and mounting dimensions. The contact block is rated for use with contactors in the GMC-6M to GMC-12M and GMD-6M to GMD-12M series. Its dimensions are consistent with other units in the AU-4M series, which are intended for side or front mounting depending on configuration, and it is rated for operation with the same voltage and current levels as the base contactors it supports.

Datasheet Summary
Powered by GS/AI

The AU-4M-04 is a front-mount auxiliary contact block with four normally closed poles, designed for use with Altech Mini Contactors. It is part of a series of auxiliary contacts that mount on the front of the contactor and share the same physical interface and mounting dimensions. The contact block is rated for use with contactors in the GMC-6M to GMC-12M and GMD-6M to GMD-12M series. Its dimensions are consistent with other units in the AU-4M series, which are intended for side or front mounting depending on configuration, and it is rated for operation with the same voltage and current levels as the base contactors it supports.

Suppliers

Company
Product
Description
Supplier Links
Industrial Relays - AU-4M-04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
AU-4M-04
Industrial Relays AU-4M-04
Industrial Relays AUX. SWITCH FOR GMC/D-6M-16MR

Industrial Relays AUX. SWITCH FOR GMC/D-6M-16MR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number AU-4M-04
Product Name Industrial Relays
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415020-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Signal, Dpdt, 125Vac, 2A; Coil Voltage Finder - 08X7054 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
View Details
100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details