Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
ALTECH CORP.
APOL12/16E 14 C1 -- RELAYS
Altech Corp.
Relays
APOL12/16E 14 C1
Description
Overload Relay-Mini Contactor
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Overload Relay-Mini Contactor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
APOL12/16E 14 C1
Relays
APOL12/16E 14 C1
Overload Relay-Mini Contactor
Overload Relay-Mini Contactor
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Electromechanical Relays
Product Number
APOL12/16E 14 C1
Product Name
Relays
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
TE Connectivity
Electromechanical Relays & Contactors
1-1415535-3
Specs
Approvals
EU ELV Compliant; RoHS
Operating Temp
-40 to 158 F (-40 to 70 C)
AC Voltage
240 volts
View Details
4
suppliers
FCL Components America
Automotive Relays
FTR-P3 (12V car battery)
Specs
Relay Type
Automotive
Mounting
TH
View Details
Finder S.p.A. con unico socio
Modular Contactor, Dpst-No 25A, 12V Ac/dc Coil, Agni Contact, Led & Mech. Indicator Rohs Compliant Finder
22.32.0.012.1320
Specs
Features
Visual Indicator
Approvals
RoHS
View Details
Churod Americas, Inc.
16A Miniature Power Relay
CHZ03 Series
Specs
Relay Type
General
Mounting
PCBoard; Socket or Plug-in Style
Poles
Single Pole (SP)
View Details