Altech Corp. 22mm Illuminated Flush Push Buttons 2ALF5LB-110

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Flush Mount with Bulb Holder Includes LED Bulb and Mounting Bracket
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Flush Mount with Bulb Holder Includes LED Bulb and Mounting Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Flush Push Buttons - 2ALF5LB-110 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Flush Push Buttons
2ALF5LB-110
22mm Illuminated Flush Push Buttons 2ALF5LB-110
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Flush Mount with Bulb Holder Includes LED Bulb and Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Flush Mount with Bulb Holder
  • Includes LED Bulb and Mounting Bracket
Buy Now Datasheet
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF5LB-110 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Flush Mounted Momentary Push Buttons
2ALF5LB-110
22mm Illuminated Flush Mounted Momentary Push Buttons 2ALF5LB-110
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Illuminated Metal Flush Operators
2ALF5LB-110
Push Buttons/ 22mm LED Illuminated Metal Flush Operators 2ALF5LB-110
Project momentary with bulb, bulb holder and mounting bracket

Project momentary with bulb, bulb holder and mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2ALF5LB-110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ALF5LB-110
Pushbutton Switches 2ALF5LB-110
Push Button Oper. 22 mm, Ill.

Push Button Oper. 22 mm, Ill.

Buy Now
Pushbutton, LED Illuminated, Flush Operator, Amber, Momentary, 22mm, 110VAC - 70156701 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton, LED Illuminated, Flush Operator, Amber, Momentary, 22mm, 110VAC
70156701
Pushbutton, LED Illuminated, Flush Operator, Amber, Momentary, 22mm, 110VAC 70156701
Panel Mount, 22 mm LED Illuminated Operators & Pilot Lights

Panel Mount, 22 mm LED Illuminated Operators & Pilot Lights

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ALF5LB-110 2ALF5LB-110 2ALF5LB-110 2ALF5LB-110 70156701
Product Name 22mm Illuminated Flush Push Buttons 22mm Illuminated Flush Mounted Momentary Push Buttons Push Buttons/ 22mm LED Illuminated Metal Flush Operators Pushbutton Switches Pushbutton, LED Illuminated, Flush Operator, Amber, Momentary, 22mm, 110VAC
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) Normally Closed (NC)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Wiping Contacts Has CE Certification; Has CSA Certification; Illuminated Switch Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Illuminated Flush Push Buttons - 2ALF3LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details