Altech Corp. 22mm Mushroom Push-Turn Buttons 2AMLS1

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Push-Turn Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Push-Turn Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Mushroom Push-Turn Buttons - 2AMLS1 - Altech Corp.
Flemington, NJ, USA
22mm Mushroom Push-Turn Buttons
2AMLS1
22mm Mushroom Push-Turn Buttons 2AMLS1
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Push-Turn Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom Push-Turn
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated Small Mushroom Push-Turn Push Buttons - 2AMLS1 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Small Mushroom Push-Turn Push Buttons
2AMLS1
22mm Non-Illuminated Small Mushroom Push-Turn Push Buttons 2AMLS1
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
  • Includes Mounting Bracket
Buy Now Datasheet
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators - 2AMLS1 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators
2AMLS1
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators 2AMLS1
Mushroom push-turn small with mounting bracket

Mushroom push-turn small with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2AMLS1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AMLS1
Pushbutton Switches 2AMLS1
Push Button Oper.,22mm,Non Ill

Push Button Oper.,22mm,Non Ill

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2AMLS1 2AMLS1 2AMLS1 2AMLS1
Product Name 22mm Mushroom Push-Turn Buttons 22mm Non-Illuminated Small Mushroom Push-Turn Push Buttons Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Raised (Plunger Style) Pushbutton
Switch Function Push-Turn Alternate Contact (Push-Push)
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 30mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP5LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP3LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details