Altech Corp. 30 mm Flush Illuminated Momentary ALF8-012

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized
Request a Quote Datasheet
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
30 mm Flush Illuminated Momentary
ALF8-012
30 mm Flush Illuminated Momentary ALF8-012
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Flush Illuminated
  • Momentary
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number ALF8-012
Product Name 30 mm Flush Illuminated Momentary
Lamp Type Incandescent Lamps
LED Color Yellow
Applications General Industrial
Width 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP1LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details