Altech Corp. 30 mm Flush Illuminated Momentary-LED ALF7LB-024

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized
Request a Quote Datasheet
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
30 mm Flush Illuminated Momentary-LED
ALF7LB-024
30 mm Flush Illuminated Momentary-LED ALF7LB-024
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Flush Illuminated
  • Momentary
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number ALF7LB-024
Product Name 30 mm Flush Illuminated Momentary-LED
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
Width 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details