Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | ALF5LB-012 |
| Product Name | 30 mm Flush Illuminated Momentary-LED |
| Lamp Type | LED Lamps |
| LED Color | Amber |
| Applications | General Industrial |
| Width | 30 mm (1.18 inch) |