Altech Corp. 30 mm Flush Illuminated Momentary ALF4-048

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized
Request a Quote
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 30 mm Flush Illuminated Momentary push button, part number ALF4-048, operates within a temperature range of -25°C to +70°C and has an IP65 rating for protection against dust and water. It features a mechanical life of 1 million cycles for standard push buttons and 0.3 million cycles for maintained mushroom types. The contact operation includes both normally open (NO) and normally closed (NC) configurations with a double break, self-wiping design. The rated insulation voltage is 500 V AC, and the operating travel measures 2.4 mm for changing the NC state and 4.3 mm for changing the NO state, with a total travel of 8.7 mm. The terminal capacity supports wiring configurations of 2x1.5 sq.mm (2x16 AWG) or 1x2.5 sq.mm (14 AWG). The contact material is bimetal (Cu/Ag), and the device includes short circuit protection with a 10A HRC fuse. It is rated for make and break operations at UL508 standards, with dielectric strength of 2500V for one minute.

Datasheet Summary
Powered by GS/AI

The Altech 30 mm Flush Illuminated Momentary push button, part number ALF4-048, operates within a temperature range of -25°C to +70°C and has an IP65 rating for protection against dust and water. It features a mechanical life of 1 million cycles for standard push buttons and 0.3 million cycles for maintained mushroom types. The contact operation includes both normally open (NO) and normally closed (NC) configurations with a double break, self-wiping design. The rated insulation voltage is 500 V AC, and the operating travel measures 2.4 mm for changing the NC state and 4.3 mm for changing the NO state, with a total travel of 8.7 mm. The terminal capacity supports wiring configurations of 2x1.5 sq.mm (2x16 AWG) or 1x2.5 sq.mm (14 AWG). The contact material is bimetal (Cu/Ag), and the device includes short circuit protection with a 10A HRC fuse. It is rated for make and break operations at UL508 standards, with dielectric strength of 2500V for one minute.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
30 mm Flush Illuminated Momentary
ALF4-048
30 mm Flush Illuminated Momentary ALF4-048
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Flush Illuminated
  • Momentary
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number ALF4-048
Product Name 30 mm Flush Illuminated Momentary
Lamp Type Incandescent Lamps
LED Color Red
Applications General Industrial
Width 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP3LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details