Altech Corp. 30 mm Flush Illuminated Momentary ALF4-024

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized
Request a Quote
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 30 mm Flush Illuminated Momentary push button, part number ALF4-024, operates within a temperature range of -25°C to +70°C and has an IP65 rating for protection against dust and water. It features a mechanical life of 1 million cycles for the push button operation and includes both normally open (NO) and normally closed (NC) contact configurations with a double break, self-wiping design. The rated insulation voltage is 500 V AC, and the dielectric strength is 2500 V for one minute. The operating travel for changing the NC state is 2.4 mm and for the NO state is 4.3 mm, with a total travel of 8.7 mm. The terminal capacity supports wiring configurations of 2x1.5 sq.mm or 1x2.5 sq.mm. Short circuit protection is provided by a 10A HRC fuse, and the product is UL recognized for various voltage ratings.

Datasheet Summary
Powered by GS/AI

The Altech 30 mm Flush Illuminated Momentary push button, part number ALF4-024, operates within a temperature range of -25°C to +70°C and has an IP65 rating for protection against dust and water. It features a mechanical life of 1 million cycles for the push button operation and includes both normally open (NO) and normally closed (NC) contact configurations with a double break, self-wiping design. The rated insulation voltage is 500 V AC, and the dielectric strength is 2500 V for one minute. The operating travel for changing the NC state is 2.4 mm and for the NO state is 4.3 mm, with a total travel of 8.7 mm. The terminal capacity supports wiring configurations of 2x1.5 sq.mm or 1x2.5 sq.mm. Short circuit protection is provided by a 10A HRC fuse, and the product is UL recognized for various voltage ratings.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
30 mm Flush Illuminated Momentary
ALF4-024
30 mm Flush Illuminated Momentary ALF4-024
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Flush Illuminated
  • Momentary
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number ALF4-024
Product Name 30 mm Flush Illuminated Momentary
Lamp Type Incandescent Lamps
LED Color Red
Applications General Industrial
Width 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP1LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22 mm LED Metal Pilot Light - 2PLB7LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
2 suppliers