Altech Corp. 30 mm Flush Illuminated Momentary-LED ALF3LB-012

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized
Request a Quote Datasheet
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
30 mm Flush Illuminated Momentary-LED
ALF3LB-012
30 mm Flush Illuminated Momentary-LED ALF3LB-012
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Flush Illuminated Momentary UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Flush Illuminated
  • Momentary
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number ALF3LB-012
Product Name 30 mm Flush Illuminated Momentary-LED
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
Width 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB4LB-110 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color Red; Red
Rated Voltage 110 volts
View Details
5 suppliers