Altech Corp. 22mm Mushroom Push Buttons 2AM8

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Momentary Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Momentary Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Mushroom Push Buttons - 2AM8 - Altech Corp.
Flemington, NJ, USA
22mm Mushroom Push Buttons
2AM8
22mm Mushroom Push Buttons 2AM8
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Momentary Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom Momentary
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated Mushroom Momentary Push Buttons - 2AM8 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Mushroom Momentary Push Buttons
2AM8
22mm Non-Illuminated Mushroom Momentary Push Buttons 2AM8
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm LED Bulb and Bulb Holder Mounting Bracket CSA, CE and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • LED Bulb and Bulb Holder
  • Mounting Bracket
  • CSA, CE and VDE Approved
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators
2AM8
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators 2AM8
Mushroom momentary with mounting bracket

Mushroom momentary with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2AM8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AM8
Pushbutton Switches 2AM8
Push Button Oper., 22 mm,

Push Button Oper., 22 mm,

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2AM8 2AM8 2AM8 2AM8
Product Name 22mm Mushroom Push Buttons 22mm Non-Illuminated Mushroom Momentary Push Buttons Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 40mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-5-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details