Altech Corp. Proximity Sensors 9982-4907

Description
Proximity Sensors Ind Prox Sens,M12,F,PNP,NO,4m m
Description
Proximity Sensors Ind Prox Sens,M12,F,PNP,NO,4m m

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
9982-4907
Proximity Sensors 9982-4907
Proximity Sensors Ind Prox Sens,M12,F,PNP,NO,4m m

Proximity Sensors Ind Prox Sens,M12,F,PNP,NO,4mm

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 9982-4907
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000003169-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 66J6574 - Newark, An Avnet Company
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Diameter 0.7087 inch (18 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details