Altech Corp. Proximity Sensors 9982-4205

Description
ITBN-M1L-540-NF-1060 VDC
Request a Quote
Description
ITBN-M1L-540-NF-1060 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9982-4205 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9982-4205
Proximity Sensors 9982-4205
ITBN-M1L-540-NF-1060 VDC

ITBN-M1L-540-NF-1060VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9982-4205
Proximity Sensors 9982-4205
Proximity Sensors ITBN-M1L-540-NF-1060 VDC

Proximity Sensors ITBN-M1L-540-NF-1060VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9982-4205 9982-4205
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000003800-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX3088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details