Altech Corp. Proximity Sensors 9982-1750

Description
ITBN-M12-S6.0-NF-103 0VDC
Request a Quote Datasheet
Description
ITBN-M12-S6.0-NF-103 0VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9982-1750 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9982-1750
Proximity Sensors 9982-1750
ITBN-M12-S6.0-NF-103 0VDC

ITBN-M12-S6.0-NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9982-1750
Proximity Sensors 9982-1750
Proximity Sensors ITBN-M12-S6.0-NF-103 0VDC

Proximity Sensors ITBN-M12-S6.0-NF-1030VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9982-1750 9982-1750
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Sensors - 9809-0400 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers
Photoelectric Proximity Sensors - 5000004321-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details