Altech Corp. Proximity Sensors 9981-6000

Description
ITBN-S6.5-S2-FL-1030 VDC
Request a Quote
Description
ITBN-S6.5-S2-FL-1030 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9981-6000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9981-6000
Proximity Sensors 9981-6000
ITBN-S6.5-S2-FL-1030 VDC

ITBN-S6.5-S2-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9981-6000
Proximity Sensors 9981-6000
Proximity Sensors ITBN-S6.5-S2-FL-1030 VDC

Proximity Sensors ITBN-S6.5-S2-FL-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9981-6000 9981-6000
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Inductive Proximity Sensors - 5000000374-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details