Altech Corp. Proximity Sensors 9981-1750

Description
ITBN-M8-S3.0-NF-1030 VDC
Request a Quote Datasheet
Description
ITBN-M8-S3.0-NF-1030 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9981-1750 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9981-1750
Proximity Sensors 9981-1750
ITBN-M8-S3.0-NF-1030 VDC

ITBN-M8-S3.0-NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9981-1750
Proximity Sensors 9981-1750
Proximity Sensors ITBN-M8-S3.0-NF-1030 VDC

Proximity Sensors ITBN-M8-S3.0-NF-1030VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9981-1750 9981-1750
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details