Altech Corp. Proximity Sensors 9981-1664

Description
ITBN-M8-S3.0-NF-1030 VDC
Request a Quote Datasheet
Description
ITBN-M8-S3.0-NF-1030 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9981-1664 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9981-1664
Proximity Sensors 9981-1664
ITBN-M8-S3.0-NF-1030 VDC

ITBN-M8-S3.0-NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9981-1664
Proximity Sensors 9981-1664
Proximity Sensors ITBN-M8-S3.0-NF-1030 VDC

Proximity Sensors ITBN-M8-S3.0-NF-1030VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9981-1664 9981-1664
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 08409843630 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Inductive Proximity Sensors - 5000004994-SE - TE Connectivity
Specs
Operation Distance 0.0310 inch (0.7874 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details