Altech Corp. Proximity Sensors 9981-1600

Description
ITBN-M8-S3.0-NF-1030 VDC
Request a Quote Datasheet
Description
ITBN-M8-S3.0-NF-1030 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9981-1600 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9981-1600
Proximity Sensors 9981-1600
ITBN-M8-S3.0-NF-1030 VDC

ITBN-M8-S3.0-NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9981-1600
Proximity Sensors 9981-1600
Proximity Sensors ITBN-M8-S3.0-NF-1030 VDC

Proximity Sensors ITBN-M8-S3.0-NF-1030VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9981-1600 9981-1600
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Sensors - Industrial - 1882-1040966-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details