Altech Corp. Proximity Sensors 9981-1300

Description
ITBN-M8-S3.0-NF-1030 VDC
Request a Quote Datasheet
Description
ITBN-M8-S3.0-NF-1030 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9981-1300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9981-1300
Proximity Sensors 9981-1300
ITBN-M8-S3.0-NF-1030 VDC

ITBN-M8-S3.0-NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9981-1300
Proximity Sensors 9981-1300
Proximity Sensors ITBN-M8-S3.0-NF-1030 VDC

Proximity Sensors ITBN-M8-S3.0-NF-1030VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9981-1300 9981-1300
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Style Inductive Proximity Sensors - 9864-0200 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.2400 inch (6.1 mm)
View Details
Photoelectric Proximity Sensors - 5000002370-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details