Altech Corp. Proximity Sensors 9981-1050

Description
ITBN-M8-S2.0-FL-1030 VDC
Request a Quote Datasheet
Description
ITBN-M8-S2.0-FL-1030 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9981-1050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9981-1050
Proximity Sensors 9981-1050
ITBN-M8-S2.0-FL-1030 VDC

ITBN-M8-S2.0-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9981-1050
Proximity Sensors 9981-1050
Proximity Sensors ITBN-M8-S2.0-FL-1030 VDC

Proximity Sensors ITBN-M8-S2.0-FL-1030VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9981-1050 9981-1050
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001227-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317822100 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details