Altech Corp. Proximity Sensors 9966-5765

Description
ITBN-M30-S15 -NF-530VDC
Request a Quote
Description
ITBN-M30-S15 -NF-530VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9966-5765 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9966-5765
Proximity Sensors 9966-5765
ITBN-M30-S15 -NF-530VDC

ITBN-M30-S15 -NF-530VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9966-5765
Proximity Sensors 9966-5765
Proximity Sensors ITBN-M30-S15 -NF-530VDC

Proximity Sensors ITBN-M30-S15 -NF-530VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9966-5765 9966-5765
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000004156-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX1018 Photomicrosensor (Transmissive) - EE-SX1018 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details