Altech Corp. Proximity Sensors 9966-2665

Description
CTPL-M30-S10adj.-103 0VDC
Request a Quote
Description
CTPL-M30-S10adj.-103 0VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9966-2665 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9966-2665
Proximity Sensors 9966-2665
CTPL-M30-S10adj.-103 0VDC

CTPL-M30-S10adj.-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9966-2665
Proximity Sensors 9966-2665
Proximity Sensors CTPL-M30-S10adj.-103 0VDC

Proximity Sensors CTPL-M30-S10adj.-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9966-2665 9966-2665
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317862065 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details