Altech Corp. Proximity Sensors 9964-6032

Description
ITBN-M18-S5.0-FL-103 0VDC
Request a Quote
Description
ITBN-M18-S5.0-FL-103 0VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9964-6032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9964-6032
Proximity Sensors 9964-6032
ITBN-M18-S5.0-FL-103 0VDC

ITBN-M18-S5.0-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9964-6032
Proximity Sensors 9964-6032
Proximity Sensors 1030VDC 200mA PNP-NO-2m-ETR110degC

Proximity Sensors 1030VDC 200mA PNP-NO-2m-ETR110degC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9964-6032 9964-6032
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000717-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Ultra High Snesitivity Ring Sensors - 9715-5000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.4 inch (35.5 mm)
View Details