Altech Corp. Proximity Sensors 9964-5665

Description
ITBN-M18-S5.0-FL-530 VDC
Request a Quote
Description
ITBN-M18-S5.0-FL-530 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9964-5665 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9964-5665
Proximity Sensors 9964-5665
ITBN-M18-S5.0-FL-530 VDC

ITBN-M18-S5.0-FL-530VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9964-5665
Proximity Sensors 9964-5665
Proximity Sensors ITBN-M18-S5.0-FL-530 VDC

Proximity Sensors ITBN-M18-S5.0-FL-530VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9964-5665 9964-5665
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000003282-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0050 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details