Altech Corp. Proximity Sensors 9964-5165

Description
ITBN-M18-S5.0-FL-183 0VDC
Request a Quote
Description
ITBN-M18-S5.0-FL-183 0VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9964-5165 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9964-5165
Proximity Sensors 9964-5165
ITBN-M18-S5.0-FL-183 0VDC

ITBN-M18-S5.0-FL-1830VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9964-5165
Proximity Sensors 9964-5165
Proximity Sensors ITBN-M18-S5.0-FL-183 0VDC

Proximity Sensors ITBN-M18-S5.0-FL-1830VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9964-5165 9964-5165
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 08400832100 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details