Altech Corp. Proximity Sensors 9964-4202

Description
ITBN-M18-S8.0-NF-103 0VDC
Request a Quote
Description
ITBN-M18-S8.0-NF-103 0VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9964-4202 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9964-4202
Proximity Sensors 9964-4202
ITBN-M18-S8.0-NF-103 0VDC

ITBN-M18-S8.0-NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9964-4202
Proximity Sensors 9964-4202
Proximity Sensors INDUCTIVE PROXIMITY SENSOR

Proximity Sensors INDUCTIVE PROXIMITY SENSOR

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9964-4202 9964-4202
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Style Inductive Proximity Sensors - 9863-2100 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0800 inch (2.03 mm)
View Details
Inductive Proximity Sensors - 5000000596-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details