Altech Corp. Proximity Sensors 9964-1537

Description
ITBN-M18-S8.0-FL-183 0VDC
Request a Quote
Description
ITBN-M18-S8.0-FL-183 0VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9964-1537 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9964-1537
Proximity Sensors 9964-1537
ITBN-M18-S8.0-FL-183 0VDC

ITBN-M18-S8.0-FL-1830VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9964-1537
Proximity Sensors 9964-1537
Proximity Sensors ITBN-M18-S8.0-FL-183 0VDC

Proximity Sensors ITBN-M18-S8.0-FL-1830VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9964-1537 9964-1537
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000000505-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details