Altech Corp. Proximity Sensors 9962-5100

Description
ITBN-M12-S2.0-FL-183 0VDC
Request a Quote
Description
ITBN-M12-S2.0-FL-183 0VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9962-5100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9962-5100
Proximity Sensors 9962-5100
ITBN-M12-S2.0-FL-183 0VDC

ITBN-M12-S2.0-FL-1830VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9962-5100
Proximity Sensors 9962-5100
Proximity Sensors ITBN-M12-S2.0-FL-183 0VDC

Proximity Sensors ITBN-M12-S2.0-FL-1830VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9962-5100 9962-5100
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Ring Style Sensors - 9701-0759 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.01 inch (51 mm)
View Details
Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details