Altech Corp. Proximity Sensors 9962-4232

Description
Proximity Sensors ITBN-M12-S4.0-NF-103 0VDC
Description
Proximity Sensors ITBN-M12-S4.0-NF-103 0VDC

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
9962-4232
Proximity Sensors 9962-4232
Proximity Sensors ITBN-M12-S4.0-NF-103 0VDC

Proximity Sensors ITBN-M12-S4.0-NF-1030VDC

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 9962-4232
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Inductive Proximity Sensors - 5000003139-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Optical Sensor (Switch) Reflective; Sensor Output Omron Electronic Components - 17M6594 - Newark, An Avnet Company
Specs
Operation Distance 0.4331 inch (11 mm)
Electrical Output Current
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details