Altech Corp. Proximity Sensors 9962-1465

Description
ITBN-M12-S2.O-FL-103 0VAC
Request a Quote
Description
ITBN-M12-S2.O-FL-103 0VAC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9962-1465 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9962-1465
Proximity Sensors 9962-1465
ITBN-M12-S2.O-FL-103 0VAC

ITBN-M12-S2.O-FL-1030VAC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9962-1465
Proximity Sensors 9962-1465
Proximity Sensors ITBN-M12-S2.O-FL-103 0VAC

Proximity Sensors ITBN-M12-S2.O-FL-1030VAC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9962-1465 9962-1465
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details