Altech Corp. Proximity Sensors 9962-1433

Description
ITBN-=M12-S2.0-FL-10 30VDC
Request a Quote
Description
ITBN-=M12-S2.0-FL-10 30VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9962-1433 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9962-1433
Proximity Sensors 9962-1433
ITBN-=M12-S2.0-FL-10 30VDC

ITBN-=M12-S2.0-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9962-1433
Proximity Sensors 9962-1433
Proximity Sensors ITBN-=M12-S2.0-FL-10 30VDC

Proximity Sensors ITBN-=M12-S2.0-FL-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9962-1433 9962-1433
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Block Sensors - 9809-0459 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers
Continuous-Time Bipolar Switch - A1205LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
12mm Diffused Photoelectric Sensor - PD12M1NOC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details